注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.360254
500
¥0.264895
1000
¥0.220747
2000
¥0.202519
5000
¥0.189272
10000
¥0.176065
15000
¥0.170275
50000
¥0.16743
EXB-24N510JX详情
Panasonic EXB-24N510JX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0404
电阻
2Ohm
电压 - 额定直流
50V
RoHS状态
符合RoHS标准
EXB-24N510JX拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。