EXB-D10C470J/BKN详情
Panasonic EXB-D10C470J/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SOIC
Mounting
表面贴装
操作温度
-40 to 125 °C
引脚数量
14
工作电源电压
4.75, 5.25 V
端口尺寸
0.12 in
筛选水平
扩展工业
EXB-D10C470J/BKN拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。