EYG-M121810SW详情
Panasonic EYG-M121810SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Graphite
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
20
系列
PGS
颜色
Gray
产品
导热石墨板
长度
180 mm
宽度
115 mm
器件厚度
0.1 mm
EYG-M121810SW拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。