F2002S详情
Panasonic F2002S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
F2002S
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
POLYFET R F DEVICES
Package Description
,
Risk Rank
5.84
Operating Temperature-Max
200 °C
Reach合规守则
unknown
配置
Single
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
1.6 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
F2002S拓展信息
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic








哦! 它是空的。