FC-SFDH-36详情
Panasonic FC-SFDH-36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
厂商
Panasonic Industrial Automation Sales
Product Status
活跃
For Use With/Related Products
SF4D Series
配件类型
Cover
规格说明
716mm x 72mm
FC-SFDH-36拓展信息
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic








哦! 它是空的。