FP2-XY64D7P详情
Panasonic FP2-XY64D7P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E-Z200075-82-COH
Approvals
CSA, UL
Manufacturer
Cooper
Package
Box
厂商
Panasonic Industrial Automation Sales
Product Status
Obsolete
系列
*
额定电流
190 A
电压
600 VAC
连接类型
Plug
FP2-XY64D7P拓展信息
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic








哦! 它是空的。