GN02019B详情
Panasonic GN02019B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-30 °C
Operating Temperature-Max
35 °C
Manufacturer Part Number
GN02019B
Manufacturer
松下电子元器件
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Risk Rank
5.84
结构
COMPONENT
Reach合规守则
unknown
射频/微波器件类型
窄带低功耗
输入功率-最大(CW)
10 dBm
GN02019B拓展信息








哦! 它是空的。