GS8721-TR详情
Panasonic GS8721-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
15.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
236
Min. permitted bending radius, stationary application/permanent installation
118
Nominal voltage U
1000
Material outer sheath
Other
Conductor category
Class 5 = flexible
Manufacturer Part Number
GS8721-TR
Manufacturer
Gainsil
Part Life Cycle Code
活跃
Risk Rank
5.8
Part Package Code
SOT23-5
Reach合规守则
unknown
GS8721-TR拓展信息








哦! 它是空的。