IU16902详情
Panasonic IU16902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Mounting
电缆安装
Contact Materials
磷青铜
Base/Housing Material
PBT (Polybutylene Terephthalate)
Termination Method
IDT
Body Orientation
Straight
操作温度
-40 to 105 °C
性别
Receptacle
螺距
2.0000 mm
房屋颜色
White
产品长度
10 mm
IU16902拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。