JA1BTMAC115V详情
Panasonic JA1BTMAC115V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
底座安装
Coil Voltage AC
115 V
RoHS
Non-Compliant
包装
Bulk
终端
快速连接
投掷配置
SPST
触点额定电流
15 A
继电器类型
通用型
线圈型
Non-Latching
线圈电流
12 mA
无铅
无铅
JA1BTMAC115V拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。