JS1-F-24V-FT详情
Panasonic JS1-F-24V-FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail, Panel Mount
For Use With
700-HR, 700-HX Relay
Package
Bulk
Base Product Number
JS1-F
厂商
松下电器制作所
Product Status
Obsolete
系列
700-HN
接头数量
5
电压
300V
配件类型
Socket
JS1-F-24V-FT拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。