JTN1E-PA-F-DC18V详情
Panasonic JTN1E-PA-F-DC18V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
NorthStar - Danaher Controls
RoHS
有
Manufacturer Part Number
HD203120003G0
操作温度
-40 to 100 Degrees C
终端
10 ft Sealed Cable, Side Exit
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
JTN1E-PA-F-DC18V拓展信息








哦! 它是空的。