LSEP3042A详情
Panasonic LSEP3042A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
宽度
0 m
高度
0 m
长度
0 m
0个相似型号
LSEP3042A拓展信息








哦! 它是空的。