LTGBPTVW435NE详情
Panasonic LTGBPTVW435NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
LTGBPTVW435NE拓展信息
LTGBPTVW435NE详情
Panasonic LTGBPTVW435NE重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
LTGBPTVW435NE拓展信息