SF4-DC5V详情
Panasonic SF4-DC5V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
RoHS
Compliant
终端
PC引脚
投掷配置
8PST
触点额定电流
6 A
继电器类型
Safety
线圈型
Non-Latching
线圈电流
100 mA
线圈电压(DC)
5 V
无铅
无铅
SF4-DC5V拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。