T115FULCSAFJ详情
PANASONIC T115FULCSAFJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of switch
toggle
Contacts configuration
单刀双掷
Switching method
ON-(ON)
Leads
for soldering
Kind of toggle
round
Body dimensions
29x15.8x47.2mm
ElectricalLife
30000 cycles
Mechanical durability
50000 cycles
Stable positions number
2
Gross weight
25.8g
Certificates
RoHS compliant
Operating temperature
-25...85°C
Number of positions
2
T115FULCSAFJ拓展信息
PANASONIC
PANASONIC
PANASONIC
PANASONIC
PANASONIC
PANASONIC
PANASONIC
PANASONIC
PANASONIC
PANASONIC








哦! 它是空的。