注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥28.028565
10
¥26.442044
100
¥24.945326
500
¥23.533325
1000
¥22.201248
TX2SA-3V-TH-W详情
Panasonic TX2SA-3V-TH-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.000023 oz
Case Code - mm
1005
Case Code - in
0402
Qualification
AEC-Q200
Moisture Sensitive
有
包装
Reel
系列
PCF
电阻
187 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
TX2SA-3V-TH-W拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works







哦! 它是空的。