TX2SA-LT-1.5V-1详情
Panasonic TX2SA-LT-1.5V-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
40
Mounting Styles
SMD/SMT
Moisture Sensitive
有
Contact Materials
Silver Palladium (AgPd)
Maximum Switching Current
2 A
Relay Contact Form
2 Form C (DPDT-NO, NC)
触点形式
DPDT (2 Form C)
线圈电压
1.5 VDC
线圈型
双线圈闭锁
消耗功率
200 mW
TX2SA-LT-1.5V-1拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。