TX2SA-LT-9V-Y详情
Panasonic TX2SA-LT-9V-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Shell Sizes
15
Unit Weight
0.282192 oz
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
-
Part # Aliases
EH8943-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
Moisture Sensitive
有
系列
SMD
类型
SMD Type Backshells
定位的数量
15 Position
行数
-
子类别
MIL-Spec / MIL-Type
螺距
-
额定电流
-
绝缘材料
Not Insulated
产品类别
D-Sub MIL Spec Connectors
产品
Backshells
安装角
Straight
产品类别
D-Sub MIL Spec Connectors
TX2SA-LT-9V-Y拓展信息
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works
Panasonic Electric Works








哦! 它是空的。