W217详情
Panasonic W217重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SIP-8
引脚数
8
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
CTS
Brand
CTS电子元件
RoHS
Details
Package Description
,
Manufacturer Part Number
W217
Part Life Cycle Code
活跃
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Risk Rank
5.77
系列
770
包装
Bulk
子类别
Resistors
Reach合规守则
compliant
终端样式
SIP
电路型态
Terminator, Dual
产品类别
Resistor Networks & Arrays
产品
Networks
产品类别
Resistor Networks & Arrays
W217拓展信息








哦! 它是空的。