WJ20A01-R2-4F详情
Panasonic WJ20A01-R2-4F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WJ20A01-R2-4F
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Package Description
LEAD FREE
Risk Rank
5.76
Contact Finish Mating
GOLD (5)
Manufacturer Series
WJ
ECCN 代码
EAR99
连接器类型
PCB 连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
WJ20A01-R2-4F拓展信息
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic
Panasonic








哦! 它是空的。