Panasonic Electronic Components AXA273321P
- 收藏
- 对比
AXA273321P
1850-AXA273321P
矩形连接器 - 触头
--
大陆
立即发货

PCB Connector, Socket, ROHS COMPLIANT
1最小包装量--
AXA273321P详情
Panasonic Electronic Components AXA273321P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Package Description
ROHS COMPLIANT
Contact Finish Mating
镍镀金
Contact Materials
铜合金
Number Of Connectors
ONE
JESD-609代码
e4
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
主体/外壳样式
SOCKET
触点表面处理 终端
镍镀金
AXA273321P拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。