Panasonic Electronic Components AXE644224
- 收藏
- 对比
AXE644224
1850-AXE644224
矩形连接器 - 触头
--
大陆
立即发货

Card Edge Connector,
1最小包装量--
AXE644224详情
Panasonic Electronic Components AXE644224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PANASONIC CORP
Contact Finish Mating
镍镀金
Contact Materials
铜合金
ECCN 代码
EAR99
连接器类型
FFC/FPC CONNECTOR
Reach合规守则
compliant
AXE644224拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。