注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.984
10
¥0.928302
100
¥0.875758
500
¥0.826181
1000
¥0.779423
Panasonic Electronic Components ERJ-U03F2003V
- 收藏
- 对比
ERJ-U03F2003V
1850-ERJ-U03F2003V
片式电阻器 - 表面贴装
--
大陆
立即发货

SMD Chip Resistor, 0603 [1608 Metric], 200 kohm, 75 V, Thick Film, 100 mW
--最小包装量--
¥
总价: ¥
ERJ-U03F2003V详情
Panasonic Electronic Components ERJ-U03F2003V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ERJ-U03F2003V拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。