注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.25014
500
¥0.18393
1000
¥0.153272
2000
¥0.140614
5000
¥0.131414
10000
¥0.122245
15000
¥0.118231
50000
¥0.11625
Panasonic Electronic Components ERJ-U03F24R9V
- 收藏
- 对比
ERJ-U03F24R9V
1850-ERJ-U03F24R9V
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD 0603 1% 24.9ohm Anti-Sulfur AEC-Q200
--最小包装量--
¥
总价: ¥
ERJ-U03F24R9V详情
Panasonic Electronic Components ERJ-U03F24R9V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ERJ-U03F24R9V拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。