Panasonic Electronic Components ERJ-U03F4701V
- 收藏
- 对比
ERJ-U03F4701V
1850-ERJ-U03F4701V
片式电阻器 - 表面贴装
--
大陆
立即发货

PANASONIC ELECTRONIC COMPONENTS ERJU03F4701V SMD Chip Resistor, Thick Film, 4.7 kohm, 75 V, 0603 [1608 Metric], 100 mW,1%, ERJU03 Series
1最小包装量--
ERJ-U03F4701V详情
Panasonic Electronic Components ERJ-U03F4701V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ERJ-U03F4701V拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。