注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.397342
500
¥0.292161
1000
¥0.243468
2000
¥0.223363
5000
¥0.208755
10000
¥0.194186
15000
¥0.187802
50000
¥0.184665
Panasonic Electronic Components ERJ-U06F4643V
- 收藏
- 对比
ERJ-U06F4643V
1850-ERJ-U06F4643V
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD 0805 1% 464Kohm Anti-Sulfur AEC-Q200
--最小包装量--
¥
总价: ¥
ERJ-U06F4643V详情
Panasonic Electronic Components ERJ-U06F4643V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ERJ-U06F4643V拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。