注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.495126
500
¥0.364061
1000
¥0.303384
2000
¥0.278335
5000
¥0.260127
10000
¥0.241982
15000
¥0.234021
50000
¥0.230112
Panasonic Electronic Components ERJ-U06F46R4V
- 收藏
- 对比
ERJ-U06F46R4V
1850-ERJ-U06F46R4V
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD 0805 1% 46.4ohm Anti-Sulfur AEC-Q200
--最小包装量--
¥
总价: ¥
ERJ-U06F46R4V详情
Panasonic Electronic Components ERJ-U06F46R4V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ERJ-U06F46R4V拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。