注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.61526
500
¥0.452394
1000
¥0.376995
2000
¥0.34587
5000
¥0.323239
10000
¥0.300687
15000
¥0.290802
50000
¥0.28594
Panasonic Electronic Components ERJ-U08F2702V
- 收藏
- 对比
ERJ-U08F2702V
1850-ERJ-U08F2702V
片式电阻器 - 表面贴装
--
大陆
立即发货

SMD Chip Resistor, 1206 [3216 Metric], 27 kohm, ERJU08 Series, 200 V, Thick Film, 250 mW
--最小包装量--
¥
总价: ¥
ERJ-U08F2702V详情
Panasonic Electronic Components ERJ-U08F2702V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ERJ-U08F2702V拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。