注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.537835
500
¥0.39547
1000
¥0.329553
2000
¥0.302341
5000
¥0.282562
10000
¥0.262852
15000
¥0.254208
50000
¥0.249961
Panasonic Electronic Components ERJ-U14F2000U
- 收藏
- 对比
ERJ-U14F2000U
1850-ERJ-U14F2000U
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD 1210 1% 200ohm Anti-Sulfur AEC-Q200
--最小包装量--
¥
总价: ¥
ERJ-U14F2000U详情
Panasonic Electronic Components ERJ-U14F2000U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
ROHS3 Compliant
ERJ-U14F2000U拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。