Panasonic Electronic Components ETQ-P1H1R0BFP
- 收藏
- 对比
ETQ-P1H1R0BFP
1850-ETQ-P1H1R0BFP
固定电感器
Nonstandard, 4 Lead
大陆
立即发货

POWER CHOKE COIL
1最小包装量--
ETQ-P1H1R0BFP详情
Panasonic Electronic Components ETQ-P1H1R0BFP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
Nonstandard, 4 Lead
Material-Core
Ferrite
系列
PCC-D126H (NX3)
尺寸/尺寸
0.512Lx0.508W 13.00mmx12.90mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Wirewound
屏蔽/屏蔽
Shielded
电感,电感
1μH
座位高度(最大)
0.236 6.00mm
ETQ-P1H1R0BFP拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。