Panasonic Electronic Components EVQ-PKV05B
- 收藏
- 对比
EVQ-PKV05B
1850-EVQ-PKV05B
触摸开关
--
大陆
立即发货

EVQ-PK Series Light Touch Switch 5N Type Top Push
1最小包装量--
EVQ-PKV05B详情
Panasonic Electronic Components EVQ-PKV05B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
触点镀层
Silver
包装
Tape & Box (TB)
已出版
2012
零件状态
最后一次购买
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
无铅
无铅
EVQ-PKV05B拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。