Panasonic Electronic Components MAZW120HG
- 收藏
- 对比
MAZW120HG
1850-MAZW120HG
二极管 - 齐纳 - 单
--
大陆
立即发货

Trans Voltage Suppressor Diode, Unidirectional, 2 Element, Silicon, ROHS COMPLIANT, SSSMINI3-F2, 3 PIN
1最小包装量--
MAZW120HG详情
Panasonic Electronic Components MAZW120HG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
3
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Part Package Code
DFP
Package Description
R-PDSO-F3
Moisture Sensitivity Levels
1
Number of Elements
2
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
Power Dissipation (Max)
0.15 W
JESD-609代码
e6
ECCN 代码
EAR99
端子表面处理
锡铋
HTS代码
8541.10.00.50
端子位置
DUAL
终端形式
FLAT
Reach合规守则
unknown
引脚数量
3
JESD-30代码
R-PDSO-F3
资历状况
不合格
极性
UNIDIRECTIONAL
配置
COMMON ANODE, 2 ELEMENTS
二极管类型
跨压抑制二极管
MAZW120HG拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。