Panasonic Electronic Components XN06534G
- 收藏
- 对比
XN06534G
1850-XN06534G
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

RF Small Signal Bipolar Transistor, ROHS COMPLIANT, MINI6-G3, 6 PIN
1最小包装量--
XN06534G详情
Panasonic Electronic Components XN06534G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
引脚数
6
终端数量
6
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANASONIC CORP
Package Description
SMALL OUTLINE, R-PDSO-G6
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
端子位置
DUAL
终端形式
鸥翼
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
时间@峰值回流温度-最大值(s)
未说明
JESD-30代码
R-PDSO-G6
资历状况
不合格
XN06534G拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components







哦! 它是空的。