9968.317详情
Panduit 9968.317重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
系列
*
9968.317拓展信息








哦! 它是空的。