Panduit A4/0-56RF-C
- 收藏
- 对比
A4/0-56RF-C
1853-A4/0-56RF-C
无类别的
--
大陆
立即发货

The A4/0-56RF-C Copper Compression Battery Cable Lug, 4/0 AWG, 5/16 Stud with a 90 degree bend are tin plated to meet ASTM Class C specification for corrosion resistance. Manufactured with a standard barrel without an inspection window preventing contami
1最小包装量--
A4/0-56RF-C详情
Panduit A4/0-56RF-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
A4/0-56RF-C
Approvals
ASTM Class C, UL
Manufacturer
Panduit
导体数量
1
孔的数量
1
螺柱尺寸
5/16
A4/0-56RF-C拓展信息







哦! 它是空的。