ABM100-A-C20详情
Panduit ABM100-A-C20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
None
Number of auxiliary contacts as normally closed contact
6
Rated permanent current Iu
400
Device construction
Built-in device fixed built-in technique
Degree of protection (NEMA)
Other
Degree of protection (IP), front side
IP00
Number of auxiliary contacts as normally open contact
6
Type of electrical connection of main circuit
Flat plug-in connection
Package
Bulk
Base Product Number
ABM100
厂商
Panduit Corp
Product Status
活跃
系列
*
ABM100-A-C20拓展信息
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp








哦! 它是空的。