Panduit CBH15L50-V6
- 收藏
- 对比
CBH15L50-V6
1853-CBH15L50-V6
配件
--
大陆
立即发货

The CBH15L50-V6 Mounting Cleat Bracket is an effective option for protecting against high short circuit fault current requirements in harsh environments. This product eliminates the need for drilling holes through rungs to secure cable cleats and utilizes
1最小包装量--
CBH15L50-V6详情
Panduit CBH15L50-V6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bolt
材料
Stainless Steel 316
RoHS
Non-Compliant
Manufacturer Part Number
CBH15L50-V6
Approvals
IEC
Manufacturer
Panduit
Cable Types
MC
Factory Pack QuantityFactory Pack Quantity
5
Brand
Panduit
Package
Bulk
Base Product Number
CBH15L
厂商
Panduit Corp
Product Status
活跃
For Use With/Related Products
CCALTR and CCSTR Series Cleats
系列
GBH
组成
Metallic
子类别
Wire & Cable Management
样式
Bracket
配件类型
Bracket
特征
-
产品类别
Cable Mounting & Accessories
CBH15L50-V6拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。