Panduit CESU2-F25-AL
- 收藏
- 对比
CESU2-F25-AL
1853-CESU2-F25-AL
机架配件
--
大陆
立即发货

The Cable Entry Systems offer a safe, organized method to transition cable and hoses through enclosures and electrical equipment, providing strain relief while maintaining IP/NEMA ingress sealing rating. The CESU2-F25-AL is an Aluminum Rectangular Un-Terminated Cable Entry System, 5.67 (144.0 mm) in diameter, with 9 Openings size 0.12 (3.0 mm) to 0.20 (5.1 mm) and 16 Openings size 0.16 (4.1 mm) to 0.31 (7.9 mm). Standard Package Quantity is 1 PC.
1最小包装量--
CESU2-F25-AL详情
Panduit CESU2-F25-AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
CESU2-F25-AL拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。