Panduit CESU2-F47-SS
- 收藏
- 对比
CESU2-F47-SS
1853-CESU2-F47-SS
机架配件
--
大陆
立即发货

The Cable Entry Systems offer a safe, organized method to transition cable and hoses through enclosures and electrical equipment, providing strain relief while maintaining IP/NEMA ingress sealing rating. The CESU2-F47-SS is a Stainless Steel Rectangular Un-Terminated System, 8.7 (221.0 mm) dia., with 14 Openings 0.14 (3.6 mm) to 0.26 (6.6 mm), 28 Openings 0.18 (4.6 mm) to 0.33 (8.4 mm), 4 Openings 0.28 (7.1 mm) to 0.43 (10.9 mm) & 1 Opening 0.43 (10.9 mm) to 0.63 (16.0 mm). Pkg Qty=1PC.
1最小包装量--
CESU2-F47-SS详情
Panduit CESU2-F47-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
CESU2-F47-SS拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。