Panduit CESU2-F8-AL
- 收藏
- 对比
CESU2-F8-AL
1853-CESU2-F8-AL
机架配件
--
大陆
立即发货

The Cable Entry Systems offer a safe, organized method to transition cable and hoses through enclosures and electrical equipment, providing strain relief while maintaining IP/NEMA ingress sealing rating. The CESU2-F8-AL is an Aluminum Rectangular Un-Terminated Cable Entry System, 15.51 (393.7 mm) in diameter, with 8 Openings size 0.63 (16.0 mm) to 1.1 (27.9 mm). Standard Package Quantity is 1 PC.
1最小包装量--
添加到询价列表
CESU2-F8-AL详情
Panduit CESU2-F8-AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
CESU2-F8-AL拓展信息
PED1296B1
Panduit Corp
RGEJ660PF
Panduit Corp
BS100645U
Panduit Corp
WMPLFSE
Panduit Corp
NCMHF2
Panduit Corp
RGEJ1057PFY
Panduit Corp
NCMHF1
Panduit Corp
RGEJ696U
Panduit Corp
NCMH2
Panduit Corp
RGEJ1024URT
Panduit Corp







哦! 它是空的。