CFC5I详情
Panduit CFC5I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP20
Cable entry
Top/bottom
Rated permanent current Iu
50
Type of control element
Without actuator
0个相似型号
CFC5I拓展信息








哦! 它是空的。