CJ6479详情
Panduit CJ6479重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
400
Type of control element
Long turning handle
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
0个相似型号
CJ6479拓展信息








哦! 它是空的。