CJD6X88TGIG详情
Panduit CJD6X88TGIG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Performance Category
Cat 6a
Factory Pack QuantityFactory Pack Quantity
1
Number of Positions / Contacts per Port
8P8C
Manufacturer
Panduit
Brand
Panduit
Tradename
Mini-Com
RoHS
Details
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
CJD6X88TGIG
Part Life Cycle Code
活跃
Ihs Manufacturer
PANDUIT CORP
Risk Rank
5.57
系列
CJD6
连接器类型
互联装置
子类别
Modular Connectors / Ethernet Connectors
Reach合规守则
compliant
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
CJD6X88TGIG拓展信息
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation








哦! 它是空的。