CMFSRBL详情
Panduit CMFSRBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Panduit
Brand
Panduit
Duct External Height
45.3 mm
RoHS
Details
Duct External Width
15.4 mm
类型
Self-Terminating F-Type Module
子类别
Wire & Cable Management
家人
Mini-Com Self-Terminating F-Type Module
产品类别
Wire Ducting & Raceways
特征
Eliminates need for termination cap on connector
产品类别
Wire Ducting & Raceways








哦! 它是空的。