Panduit CTAPR2-2-X
- 收藏
- 对比
CTAPR2-2-X
1853-CTAPR2-2-X
端子 - 电线接头连接器
--
大陆
立即发货

The CTAPR2-2-X Compression Connector Tap provides high-strength and premium electrical properties. It is suitable for use with solid and stranded copper Code conductors. Used for tapping conductor to conductor and conductor to ground rod applications. UL
1最小包装量--
CTAPR2-2-X详情
Panduit CTAPR2-2-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer Part Number
CTAPR2-2-X
Approvals
cULus
Manufacturer
Panduit
Base Product Number
CTAPR2
系列
*
终端
Crimp
颜色
-
线规
2-6 AWG
绝缘材料
Non-Insulated
端子类型
Crimpband, Open Band
进线数
因导线尺寸而异
特征
-
CTAPR2-2-X拓展信息















哦! 它是空的。