Panduit CTAPR500-2/0-6
- 收藏
- 对比
CTAPR500-2/0-6
1853-CTAPR500-2/0-6
端子 - 电线接头连接器
--
大陆
立即发货

The CTAPR500-2/0-6 Compression Connector Tap provides high-strength and premium electrical properties. It is suitable for use with solid and stranded copper Code conductors. Used for tapping conductor to conductor and conductor to ground rod applications.
--最小包装量--
CTAPR500-2/0-6详情
Panduit CTAPR500-2/0-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CTAPR500-2/0-6
Approvals
cULus
Manufacturer
Panduit
Package
Bulk
Base Product Number
CTAPR500
厂商
Panduit Corp
Product Status
Discontinued at Digi-Key
系列
CTAPR
终端
Crimp
颜色
-
线规
300-500MCM (kcmil), 2/0-6 AWG
绝缘材料
Non-Insulated
端子类型
Crimpband, Open Band
进线数
因导线尺寸而异
特征
-
CTAPR500-2/0-6拓展信息















哦! 它是空的。