Panduit FIG6-500-250
- 收藏
- 对比
FIG6-500-250
1853-FIG6-500-250
端子 - 电线接头连接器
--
大陆
立即发货

The FIG6-500-250 Compression Connector Tap provides high-strength and premium electrical properties. It is suitable for use with solid and stranded copper Code conductors. Used for tapping conductor to conductor and conductor to ground rod and rebar appli
1最小包装量--
FIG6-500-250详情
Panduit FIG6-500-250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FIG6-500-250
Approvals
cULus
Manufacturer
Panduit
Package
Bulk
Base Product Number
FIG6
厂商
Panduit Corp
Product Status
Obsolete
系列
FIG6
终端
Crimp
颜色
Blue
线规
250-500MCM (kcmil), 250MCM (kcmil)-3/0 AWG
绝缘材料
Non-Insulated
端子类型
Crimpband, Open Band
进线数
因导线尺寸而异
特征
-
FIG6-500-250拓展信息















哦! 它是空的。