Panduit FMT1J
- 收藏
- 对比
FMT1J
1853-FMT1J
机架
--
大陆
立即发货

The Opticom® fiber tray is designed to organize fiber distribution cabling. When used with the CFAPPBL1 patch panel, it accommodates up to 4 QuickNet cassettes or FAP adapter panels. It is black powder coated steel and features 4 ports in a 1 RU footprint. It measures 1.77 inches H x 19 inches W X 11.16 inches D (44.9mm x 482.2mm x 283.4mm). This product is available in Japan only.
1最小包装量--
添加到询价列表
FMT1J详情
Panduit FMT1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
FMT1J拓展信息
N8821BX00021
Panduit
S7522BX00091
Panduit
S6812BX00038
Panduit
N8822BX00088
Panduit
S8822WX00193
Panduit
S8222BX00256
Panduit
S6212BX00155
Panduit
N8522BX00088
Panduit
S8522BSVW9CBY19
Panduit
N8219WX00014
Panduit







哦! 它是空的。