FRRF126LSCLYL详情
Panduit FRRF126LSCLYL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
125 VAC/125 VDC
Manufacturer Part Number
7000-12361-6153000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PVC
Factory Pack QuantityFactory Pack Quantity
1
Brand
Panduit
RoHS
Details
Package
Bulk
Base Product Number
FRRF
厂商
Panduit Corp
Product Status
活跃
For Use With/Related Products
-
系列
FiberRunner®
连接器类型
Right Angle Female to Flying Leads, 5-pole, M12
颜色
Yellow
子类别
Wire & Cable Management
额定电流
4 Amps
配件类型
Fitting - Reducer
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
知识产权评级
IP65/IP66K/IP67
长度
30 Meters
FRRF126LSCLYL拓展信息


















哦! 它是空的。